Vishay Intertechnology, Inc. INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM7832RG681L

Description
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM7832RG681L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM7832RG681L
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM7832RG681L
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG681L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG681L-ND
Fixed Inductors IHSM7832RG681L-ND
680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard

680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG681L IHSM7832RG681L-ND
Product Name INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 680 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 630 milliamps 260 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers