Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG470L

Description
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG470L-ND
Fixed Inductors IHSM7832RG470L-ND
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM7832RG470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM7832RG470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM7832RG470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG470L-ND IHSM7832RG470L
Product Name Fixed Inductors INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details