Vishay Intertechnology, Inc. INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832RG390L

Description
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - IHSM7832RG390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max
IHSM7832RG390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832RG390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG390L-ND
Fixed Inductors IHSM7832RG390L-ND
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG390L IHSM7832RG390L-ND
Product Name INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 39 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0950 ohms 0.0950 ohms
Rated DC Current 930 milliamps 930 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details