INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
33µH Unshielded Inductor 3A 84mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832RG330L | IHSM7832RG330L-ND |
| Product Name | INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 33 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0840 ohms | 0.0840 ohms |
| Rated DC Current | 990 milliamps | 990 milliamps |