Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max IHSM7832RG2R2L

Description
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - IHSM7832RG2R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max
IHSM7832RG2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max IHSM7832RG2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG2R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG2R2L-ND
Fixed Inductors IHSM7832RG2R2L-ND
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG2R2L IHSM7832RG2R2L-ND
Product Name INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0140 ohms 0.0140 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data