Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG270L

Description
27µH Unshielded Inductor 3.4A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Inductor 3.4A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG270L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG270L-ND
Fixed Inductors IHSM7832RG270L-ND
27µH Unshielded Inductor 3.4A 74mOhm Max Nonstandard

27µH Unshielded Inductor 3.4A 74mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max - IHSM7832RG270L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max
IHSM7832RG270L
INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max IHSM7832RG270L
INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG270L-ND IHSM7832RG270L
Product Name Fixed Inductors INDUCTOR POWER 27UH 3.4A SMD 27¦H 3.4A 1.1A - Ferrite Core ¦15% Unshielded 74 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details