Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max IHSM7832RG221L

Description
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - IHSM7832RG221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max
IHSM7832RG221L
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max IHSM7832RG221L
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG221L-ND
Fixed Inductors IHSM7832RG221L-ND
220µH Unshielded Inductor 1.1A 536mOhm Max Nonstandard

220µH Unshielded Inductor 1.1A 536mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG221L IHSM7832RG221L-ND
Product Name INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.5360 ohms 0.5360 ohms
Rated DC Current 440 milliamps 440 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details