1µH Unshielded Inductor 9A 11mOhm Max Nonstandard
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM7832RG1R0L-ND | IHSM7832RG1R0L |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |