Vishay Intertechnology, Inc. INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM7832RG180L

Description
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM7832RG180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM7832RG180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM7832RG180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG180L-ND
Fixed Inductors IHSM7832RG180L-ND
18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG180L IHSM7832RG180L-ND
Product Name INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details