Vishay Intertechnology, Inc. INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM7832RG151L

Description
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - IHSM7832RG151L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max
IHSM7832RG151L
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM7832RG151L
INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG151L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG151L-ND
Fixed Inductors IHSM7832RG151L-ND
150µH Unshielded Inductor 1.4A 362mOhm Max Nonstandard

150µH Unshielded Inductor 1.4A 362mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG151L IHSM7832RG151L-ND
Product Name INDUCTOR POWER 150UH 1.4A SMD 150¦H 1.4A 540mA - Ferrite Core ¦15% Unshielded 362 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3620 ohms 0.3620 ohms
Rated DC Current 540 milliamps 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details