Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG150L

Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG150L-ND
Fixed Inductors IHSM7832RG150L-ND
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - IHSM7832RG150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
IHSM7832RG150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max IHSM7832RG150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG150L-ND IHSM7832RG150L
Product Name Fixed Inductors INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details