Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG101L

Description
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG101L-ND
Fixed Inductors IHSM7832RG101L-ND
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - IHSM7832RG101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max
IHSM7832RG101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max IHSM7832RG101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG101L-ND IHSM7832RG101L
Product Name Fixed Inductors INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details