Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG101K

Description
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG101K-ND
Fixed Inductors IHSM7832RG101K-ND
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max - IHSM7832RG101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max
IHSM7832RG101K
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max IHSM7832RG101K
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG101K-ND IHSM7832RG101K
Product Name Fixed Inductors INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦10% Unshielded 226 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details