Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG100L

Description
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG100L-ND
Fixed Inductors IHSM7832RG100L-ND
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - IHSM7832RG100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max
IHSM7832RG100L
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max IHSM7832RG100L
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG100L-ND IHSM7832RG100L
Product Name Fixed Inductors INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details