Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max IHSM7832RG100K

Description
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - IHSM7832RG100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max
IHSM7832RG100K
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max IHSM7832RG100K
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG100K-ND
Fixed Inductors IHSM7832RG100K-ND
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG100K IHSM7832RG100K-ND
Product Name INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0360 ohms 0.0360 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details