Vishay Precision Group INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max IHSM7832PJ6R8L

Description
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - IHSM7832PJ6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max
IHSM7832PJ6R8L
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max IHSM7832PJ6R8L
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ6R8L-ND
Fixed Inductors IHSM7832PJ6R8L-ND
6.8µH Unshielded Inductor 5.6A 28mOhm Max Nonstandard

6.8µH Unshielded Inductor 5.6A 28mOhm Max Nonstandard

Buy Now Datasheet
High Current Inductor, 6.8Uh, 5.6A, 15%; Body Material Vishay - 01H0674 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 6.8Uh, 5.6A, 15%; Body Material Vishay
01H0674
High Current Inductor, 6.8Uh, 5.6A, 15%; Body Material Vishay 01H0674
HIGH CURRENT INDUCTOR, 6.8UH, 5.6A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:5.6A; DC Current Rating:5.6A; DC Resistance Max:0.028ohm; Ferrite Case Style:SMD; Inductance:6.8µH; Inductance Tolerance:± 15% RoHS Compliant: No

HIGH CURRENT INDUCTOR, 6.8UH, 5.6A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:5.6A; DC Current Rating:5.6A; DC Resistance Max:0.028ohm; Ferrite Case Style:SMD; Inductance:6.8µH; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832PJ6R8L IHSM7832PJ6R8L-ND 01H0674
Product Name INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max Fixed Inductors High Current Inductor, 6.8Uh, 5.6A, 15%; Body Material Vishay
Application General Purpose
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
DCR 0.0280 ohms 0.0280 ohms 0.0280 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data