INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ681L | IHSM7832PJ681L-ND |
| Product Name | INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 680 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 630 milliamps | 260 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |