Vishay Precision Group Fixed Inductors IHSM7832PJ471L

Description
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ471L-ND
Fixed Inductors IHSM7832PJ471L-ND
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - IHSM7832PJ471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
IHSM7832PJ471L
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max IHSM7832PJ471L
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay - 45C2768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay
45C2768
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay 45C2768
INDUCTOR, SHIELDED, 470UH, 310MA, SMD; Inductance:470µH; RMS Current (Irms):740mA; Inductor Construction:Shielde d; Saturation Current (Isat):310mA; Product Range:IHSM-7832 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 15% RoHS Compliant: No

INDUCTOR, SHIELDED, 470UH, 310MA, SMD; Inductance:470µH; RMS Current (Irms):740mA; Inductor Construction:Shielded; Saturation Current (Isat):310mA; Product Range:IHSM-7832 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ471L-ND IHSM7832PJ471L 45C2768
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details