Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM7832PJ470L

Description
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM7832PJ470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM7832PJ470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM7832PJ470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ470L-ND
Fixed Inductors IHSM7832PJ470L-ND
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ470L IHSM7832PJ470L-ND
Product Name INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 870 milliamps 870 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details