Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ3R3L

Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ3R3L-ND
Fixed Inductors IHSM7832PJ3R3L-ND
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM7832PJ3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM7832PJ3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM7832PJ3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ3R3L-ND IHSM7832PJ3R3L
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details