Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ331L

Description
330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ331L-ND
Fixed Inductors IHSM7832PJ331L-ND
330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - IHSM7832PJ331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max
IHSM7832PJ331L
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max IHSM7832PJ331L
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ331L-ND IHSM7832PJ331L
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers