Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max IHSM7832PJ330L

Description
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - IHSM7832PJ330L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max
IHSM7832PJ330L
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max IHSM7832PJ330L
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ330L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ330L-ND
Fixed Inductors IHSM7832PJ330L-ND
33µH Unshielded Inductor 3A 84mOhm Max Nonstandard

33µH Unshielded Inductor 3A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ330L IHSM7832PJ330L-ND
Product Name INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0840 ohms 0.0840 ohms
Rated DC Current 990 milliamps 990 milliamps
Unlock Full Specs
to access all available technical data