Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ2R2L

Description
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ2R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ2R2L-ND
Fixed Inductors IHSM7832PJ2R2L-ND
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - IHSM7832PJ2R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max
IHSM7832PJ2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max IHSM7832PJ2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ2R2L-ND IHSM7832PJ2R2L
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details