Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ222L

Description
2.2mH Unshielded Inductor 310mA 4.62Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 310mA 4.62Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ222L-ND
Fixed Inductors IHSM7832PJ222L-ND
2.2mH Unshielded Inductor 310mA 4.62Ohm Max Nonstandard

2.2mH Unshielded Inductor 310mA 4.62Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max - IHSM7832PJ222L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max
IHSM7832PJ222L
INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max IHSM7832PJ222L
INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ222L-ND IHSM7832PJ222L
Product Name Fixed Inductors INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦15% Unshielded 4.62 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data