Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max IHSM7832PJ220L

Description
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - IHSM7832PJ220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max
IHSM7832PJ220L
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max IHSM7832PJ220L
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ220L-ND
Fixed Inductors IHSM7832PJ220L-ND
22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard

22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ220L IHSM7832PJ220L-ND
Product Name INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0540 ohms 0.0540 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details