Vishay Precision Group INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM7832PJ1R0L

Description
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - IHSM7832PJ1R0L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max
IHSM7832PJ1R0L
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM7832PJ1R0L
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ1R0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ1R0L-ND
Fixed Inductors IHSM7832PJ1R0L-ND
1µH Unshielded Inductor 9A 11mOhm Max Nonstandard

1µH Unshielded Inductor 9A 11mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 5.3A, Smd; Inductance Vishay - 45C2739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 5.3A, Smd; Inductance Vishay
45C2739
Inductor, Shielded, 1Uh, 5.3A, Smd; Inductance Vishay 45C2739
INDUCTOR, SHIELDED, 1UH, 5.3A, SMD; Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.3A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.011ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 1UH, 5.3A, SMD; Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):5.3A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.011ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832PJ1R0L IHSM7832PJ1R0L-ND 45C2739
Product Name INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 5.3A - Ferrite Core ¦15% Unshielded 11 mOhm Max Fixed Inductors Inductor, Shielded, 1Uh, 5.3A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 1 microH 1 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0110 ohms 0.0110 ohms 0.0110 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details