Vishay Precision Group Fixed Inductors IHSM7832PJ183L

Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ183L-ND
Fixed Inductors IHSM7832PJ183L-ND
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - IHSM7832PJ183L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
IHSM7832PJ183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max IHSM7832PJ183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 18Mh, 50Ma, Smd; Inductance Vishay - 01H0668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Mh, 50Ma, Smd; Inductance Vishay
01H0668
Inductor, Shielded, 18Mh, 50Ma, Smd; Inductance Vishay 01H0668
INDUCTOR, SHIELDED, 18MH, 50MA, SMD; Inductance:18mH; RMS Current (Irms):110mA; Inductor Construction:Shielde d; Saturation Current (Isat):50mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:44.1ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 18MH, 50MA, SMD; Inductance:18mH; RMS Current (Irms):110mA; Inductor Construction:Shielded; Saturation Current (Isat):50mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:44.1ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ183L-ND IHSM7832PJ183L 01H0668
Product Name Fixed Inductors INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max Inductor, Shielded, 18Mh, 50Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers