Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ153L

Description
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ153L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ153L-ND
Fixed Inductors IHSM7832PJ153L-ND
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - IHSM7832PJ153L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max
IHSM7832PJ153L
INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max IHSM7832PJ153L
INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ153L-ND IHSM7832PJ153L
Product Name Fixed Inductors INDUCTOR POWER 15MH 0.12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details