Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ152L

Description
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ152L-ND
Fixed Inductors IHSM7832PJ152L-ND
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard

1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - IHSM7832PJ152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max
IHSM7832PJ152L
INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max IHSM7832PJ152L
INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ152L-ND IHSM7832PJ152L
Product Name Fixed Inductors INDUCTOR POWER 1500UH 0.4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details