Vishay Precision Group Fixed Inductors IHSM7832PJ150L

Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ150L-ND
Fixed Inductors IHSM7832PJ150L-ND
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - IHSM7832PJ150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
IHSM7832PJ150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max IHSM7832PJ150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 15Uh, 1.4A, Smd; Inductance Vishay - 45C2747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.4A, Smd; Inductance Vishay
45C2747
Inductor, Shielded, 15Uh, 1.4A, Smd; Inductance Vishay 45C2747
INDUCTOR, SHIELDED, 15UH, 1.4A, SMD; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:IHSM-7832 Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 15% RoHS Compliant: No

INDUCTOR, SHIELDED, 15UH, 1.4A, SMD; Inductance:15µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:IHSM-7832 Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ150L-ND IHSM7832PJ150L 45C2747
Product Name Fixed Inductors INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max Inductor, Shielded, 15Uh, 1.4A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details