INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ103L | IHSM7832PJ103L-ND |
| Product Name | INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 160 milliamps | 70 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology |