Vishay Precision Group INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max IHSM7832PJ101L

Description
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - IHSM7832PJ101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max
IHSM7832PJ101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max IHSM7832PJ101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ101L-ND
Fixed Inductors IHSM7832PJ101L-ND
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay - 45C2742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay
45C2742
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay 45C2742
INDUCTOR, SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 15%RoHS Compliant: No

INDUCTOR, SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 15%RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832PJ101L IHSM7832PJ101L-ND 45C2742
Product Name INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max Fixed Inductors Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 100 microH 100 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
DCR 0.2260 ohms 0.2260 ohms 0.2260 ohms
Rated DC Current 680 milliamps 680 milliamps 1700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details