INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
INDUCTOR, SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ100L | IHSM7832PJ100L-ND | 45C2741 |
| Product Name | INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max | Fixed Inductors | Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.0360 ohms | 0.0360 ohms | 0.0360 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |