Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max IHSM7832ER8R2L

Description
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - IHSM7832ER8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max
IHSM7832ER8R2L
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max IHSM7832ER8R2L
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER8R2L-ND
Fixed Inductors IHSM7832ER8R2L-ND
8.2µH Unshielded Inductor 5.3A 32mOhm Max Nonstandard

8.2µH Unshielded Inductor 5.3A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER8R2L IHSM7832ER8R2L-ND
Product Name INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0320 ohms 0.0320 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details