Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER822L

Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1633-2-ND
Fixed Inductors 541-1633-2-ND
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - IHSM7832ER822L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
IHSM7832ER822L
INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max IHSM7832ER822L
INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1633-2-ND IHSM7832ER822L
Product Name Fixed Inductors INDUCTOR POWER 8200UH .17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details