Vishay Intertechnology, Inc. INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max IHSM7832ER680L

Description
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - IHSM7832ER680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max
IHSM7832ER680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max IHSM7832ER680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER680L-ND
Fixed Inductors IHSM7832ER680L-ND
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER680L IHSM7832ER680L-ND
Product Name INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 760 milliamps 760 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N90 0402DC-N90XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details