Vishay Intertechnology, Inc. INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max IHSM7832ER562L

Description
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - IHSM7832ER562L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max
IHSM7832ER562L
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max IHSM7832ER562L
INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER562L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER562L-ND
Fixed Inductors IHSM7832ER562L-ND
5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER562L IHSM7832ER562L-ND
Product Name INDUCTOR POWER 5600UH .21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 5600 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 210 milliamps 80 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers