Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER3R3L

Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER3R3L-ND
Fixed Inductors IHSM7832ER3R3L-ND
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM7832ER3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM7832ER3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM7832ER3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER3R3L-ND IHSM7832ER3R3L
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers