Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER390L

Description
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER390L-ND
Fixed Inductors IHSM7832ER390L-ND
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - IHSM7832ER390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max
IHSM7832ER390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832ER390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER390L-ND IHSM7832ER390L
Product Name Fixed Inductors INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details