Vishay Intertechnology, Inc. INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max IHSM7832ER332L

Description
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - IHSM7832ER332L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max
IHSM7832ER332L
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max IHSM7832ER332L
INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER332L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER332L-ND
Fixed Inductors IHSM7832ER332L-ND
3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard

3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER332L IHSM7832ER332L-ND
Product Name INDUCTOR POWER 3300UH .27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 3300 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 270 milliamps 110 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details