Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max IHSM7832ER221L

Description
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - IHSM7832ER221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max
IHSM7832ER221L
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max IHSM7832ER221L
INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1570-2-ND
Fixed Inductors 541-1570-2-ND
220µH Unshielded Inductor 1.1A 536mOhm Max Nonstandard

220µH Unshielded Inductor 1.1A 536mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER221L 541-1570-2-ND
Product Name INDUCTOR POWER 220UH 1.1A SMD 220¦H 1.1A 440mA - Ferrite Core ¦15% Unshielded 536 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.5360 ohms 0.5360 ohms
Rated DC Current 440 milliamps 440 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers