Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER183L

Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER183L-ND
Fixed Inductors IHSM7832ER183L-ND
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - IHSM7832ER183L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
IHSM7832ER183L
INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max IHSM7832ER183L
INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER183L-ND IHSM7832ER183L
Product Name Fixed Inductors INDUCTOR POWER 18000UH .11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details