INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
180µH Unshielded Inductor 1.3A 399mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832ER181L | IHSM7832ER181L-ND |
| Product Name | INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 180 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.3990 ohms | 0.3990 ohms |
| Rated DC Current | 480 milliamps | 480 milliamps |