Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER153L

Description
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1073-6-ND
Fixed Inductors 541-1073-6-ND
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1073-1-ND
Fixed Inductors 541-1073-1-ND
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1073-2-ND
Fixed Inductors 541-1073-2-ND
15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

15mH Unshielded Inductor 120mA 37.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - IHSM7832ER153L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max
IHSM7832ER153L
INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max IHSM7832ER153L
INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1073-6-ND IHSM7832ER153L
Product Name Fixed Inductors INDUCTOR POWER 15000UH .12A SMD 15mH 120mA 55mA - Ferrite Core ¦15% Unshielded 37.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data