Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER150L

Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1632-2-ND
Fixed Inductors 541-1632-2-ND
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - IHSM7832ER150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
IHSM7832ER150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max IHSM7832ER150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1632-2-ND IHSM7832ER150L
Product Name Fixed Inductors INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details