Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER123L

Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER123L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER123L-ND
Fixed Inductors IHSM7832ER123L-ND
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - IHSM7832ER123L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max
IHSM7832ER123L
INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max IHSM7832ER123L
INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER123L-ND IHSM7832ER123L
Product Name Fixed Inductors INDUCTOR POWER 12000UH .14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers