Vishay Intertechnology, Inc. INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max IHSM7832ER122L

Description
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - IHSM7832ER122L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max
IHSM7832ER122L
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max IHSM7832ER122L
INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER122L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER122L-ND
Fixed Inductors IHSM7832ER122L-ND
1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard

1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER122L IHSM7832ER122L-ND
Product Name INDUCTOR POWER 1200UH .46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1200 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 460 milliamps 190 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details