Vishay Intertechnology, Inc. INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max IHSM7832ER121L

Description
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - IHSM7832ER121L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max
IHSM7832ER121L
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max IHSM7832ER121L
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER121L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER121L-ND
Fixed Inductors IHSM7832ER121L-ND
120µH Unshielded Inductor 1.5A 305mOhm Max Nonstandard

120µH Unshielded Inductor 1.5A 305mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER121L IHSM7832ER121L-ND
Product Name INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3050 ohms 0.3050 ohms
Rated DC Current 610 milliamps 610 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details