Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER120L

Description
12µH Unshielded Inductor 4.8A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Inductor 4.8A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER120L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER120L-ND
Fixed Inductors IHSM7832ER120L-ND
12µH Unshielded Inductor 4.8A 40mOhm Max Nonstandard

12µH Unshielded Inductor 4.8A 40mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max - IHSM7832ER120L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max
IHSM7832ER120L
INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max IHSM7832ER120L
INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER120L-ND IHSM7832ER120L
Product Name Fixed Inductors INDUCTOR POWER 12UH 4.8A SMD 12¦H 4.8A 1.5A - Ferrite Core ¦15% Unshielded 40 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers