100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
100uH 1.7A Ferrite SMD Power Inductor 7832 Product overview: IHSM7832ER101L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM7832ER101L can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-1566-1-ND | IHSM7832ER101L | 71-IHSM7832ER101L |
| Product Name | Fixed Inductors | INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max | SMD 100uH 1.7A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |